Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175778-5 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
21,022
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
21,022
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Housing Color | Natural |
Centerline (Pitch) | .0787in, 2mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings Crimp Rec Hsg 5P Nat |Amp Te Connectivity 175778-5 | Newark Electronics |
Conn Housing RCP 5 POS 2mm Crimp ST Cable Mount | Avnet America |
AMP CT Series 2mm Pitch 5 Way 1 Row Female Straight PCB Housing | TE Connectivity 175778-5 | RS Americas |
WIRE-BOARD CONN, RECEPTACLE, 5POS, 2MM | element14 |
TE Connectivity - AMP Connector CT CRIMP REC HSG 5P NATURAL | Distrelec |
Special Order: CT CRIMP REC HSG 5P NATURAL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 5 | Amp Common Terminator Housing | Part Number: 175778-5 | Internal Number: 175778-5 | Alias Number: 0-0175778-5 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175778-5?
Additional datasheets, footprints and schematics for 175778-5 are listed on our Part Details page. You can also find images and similar parts to 175778-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175778-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175778-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175778-5 fall under?
The 175778-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 175778-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175778-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 175778-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175778-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 175778-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175778-5 often in real-time on the comparison pages.
What if I can't find stock of 175778-5?
You can fill out our help required form which you can use to request a quote for 175778-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.