Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Electroless Nickel |
---|---|
Release Style | Front, Rear |
Preloaded | Yes |
Keying | 3 |
Contact Arrangement Code (Module B) | 120T2 |
Contact Arrangement Code (Module C) | 13C2 |
Contact Arrangement Code (Module A) | C4 |
Clinch Nuts | Without |
Rack & Panel Connector Shell Size | 2 |
Product Type | Connector |
Sealable | No |
A600R,sz2,(C4/120T2/13C2) |Amp Te Connectivity 1757691-1 | Newark Electronics |
Conn Rack and Panel ARINC 600 | Avnet America |
Rack & Panel Connectors A600R,SZ2 C4/120T2/13C2 | Sager |
Where can I find additional details, specifications and documents for a 1757691-1?
Additional datasheets, footprints and schematics for 1757691-1 are listed on our Part Details page. You can also find images and similar parts to 1757691-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757691-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757691-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757691-1 fall under?
The 1757691-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757691-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757691-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757691-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757691-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1757691-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757691-1 often in real-time on the comparison pages.
What if I can't find stock of 1757691-1?
You can fill out our help required form which you can use to request a quote for 1757691-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.