Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Shell Finish | Chromate |
Keying | 2 |
Number of Positions | 128 |
Preloaded | No |
Number of Inserts | 2 |
Signal Contacts | Without |
Contact Arrangement Code (Module B) | 22Q2 |
Contact Type | Pin |
Contact Type (Module B) | Pin |
Contact Type (Module A) | Pin |
Contact Style | Quadrax |
Contact Arrangement Code (Module A) | 106 |
Polarized | Yes |
Hardware Type | Screw |
Comment | Contacts sold separately., 2 Quadrax seals supplied with assembly. |
Custom Order Code | 201 |
Product Type | Connector |
Connector & Housing Type | Plug |
Shell Mounting Modification | 46 |
Sealable | Yes |
Rme2P106P22Q2S-4602 (201) |Amp Te Connectivity 1757313-2 | Newark Electronics |
Conn Rectangular PIN Crimp ST Cable Mount | Avnet America |
Special Order: RME2P106P22Q2S-4602 (201) Connector Product Type: Housing Kit Connector & Housing Type: Plug Number of Positions: 128 Sealable: Yes Panel Mount Feature Type: Clinch Nut Housing Kit Plug 128 | Rack & Panel Connector | Part Number: 1757313-2 | Internal Number: 1757313-2 | TE Connectivity | TE Store |
Rack & Panel Connectors RME2P106P22Q2S-4602 | Sager |
Where can I find additional details, specifications and documents for a 1757313-2?
Additional datasheets, footprints and schematics for 1757313-2 are listed on our Part Details page. You can also find images and similar parts to 1757313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757313-2 fall under?
The 1757313-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757313-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757313-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 1757313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757313-2 often in real-time on the comparison pages.
What if I can't find stock of 1757313-2?
You can fill out our help required form which you can use to request a quote for 1757313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.