1757029-1 RF & Coax Connectors by TE Connectivity

SMP SHROUD SMOOTH BORE PASS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.25

Distributor Stock
Logo for Newark
Newark
from US$9.25
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Shroud Type 2-Hole Flange
Shroud Material Stainless Steel
Shroud Diameter 10.16mm, .4in
Centerline (Pitch) 7.16mm, .282in
Sealable Yes
Operating Temperature Range -55 – 105°C, -67 – 221°F
Mating Force Low Force

Alternative Descriptions

Smp Shroud Smooth Bore Pass |Amp Te Connectivity 1757029-1 | Newark Electronics
Connector Accessories Shroud Stainless Steel | Avnet America
RF Connectors / Coaxial Connectors SMP SHROUD SMOOTH BORE PASS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1757029-1?

Additional datasheets, footprints and schematics for 1757029-1 are listed on our Part Details page. You can also find images and similar parts to 1757029-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1757029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1757029-1 fall under?

The 1757029-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Shrouds.

Can I view similar or alternative parts?

You can view similar parts to 1757029-1 when available in the RF Connector Shrouds range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1757029-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1757029-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1757029-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1757029-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1757029-1 often in real-time on the comparison pages.

What if I can't find stock of 1757029-1?

You can fill out our help required form which you can use to request a quote for 1757029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay