Status: | Unknown |
---|---|
Series: | Rhino 5200 Series |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
355
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
9,000
in stock
|
Buy Now | |
Sager
from US$0.70
|
835
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
170
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$270.32
|
-
|
Buy Now | |
Carlton-Bates
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Product Range | Rhino 5200 Series |
Accessory Type | Industrial Label Printer |
RoHS Compliant | Yes |
Label Printer, Rhino 5200 Industrial | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MSTBVA 2,5/ 3-G-5,08 | TTI Europe |
Pluggable Terminal Blocks 3POS 5.08MM PITCH TH PARALLEL/VERTICAL | Sager |
3 way vertical PCB header,5.08mm pitch | RS |
Pluggable Header 5.08mm 12AWG 320V 12A 3 Position COMBICON MSTBVA Series | Phoenix Contact 1755749 | RS Americas |
Phoenix Contact Pluggable PCB Connector, Straight, 5.08mm Pitch, 3 Poles | Distrelec |
PCB Pluggable Header Male 12A 250V 3-Pos. - MSTBVA25/3-G-508 | Carlton-Bates |
CONNECTOR ((NS)) | Farnell |
Where can I find additional details, specifications and documents for a 1755749?
Additional datasheets, footprints and schematics for 1755749 are listed on our Part Details page. You can also find images and similar parts to 1755749 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1755749 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755749 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1755749 fall under?
The 1755749 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Wire Marker Printers.
Can I view similar or alternative parts?
You can view similar parts to 1755749 when available in the Wire Marker Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1755749 you can contact the distributor directly for product support, shipping queries etc.
Is the 1755749 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1755749 have stock available?
Authorised distributors including TTI Europe, Sager, RS, RS Americas and Distrelec have stock available or on a lead time for 1755749.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1755749 often in real-time on the comparison pages.
What if I can't find stock of 1755749?
You can fill out our help required form which you can use to request a quote for 1755749 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.