1755150-2 Relays by TE Connectivity

7012L7A=RLY,STD,ON,2P,120V,25-400HZ,1S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Multiple Timing Ranges Without
Contact Arrangement 2 Form C, DPDT, 2 C/O
Type of Control Knob
Contact Current Rating 10A@240VACA
Delay Time .1 – 1 seconds
Input Voltage 120VAC
Actuating System AC
Mounting Type Mounting Bracket
Mode of Operation On-Delay
Product Type Relay
Product Category Electromechanical Relays
Magnetic Blow-Out Device Without
Relay Type Time Delay
Termination Type Screw Terminals

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1755150-2?

Additional datasheets, footprints and schematics for 1755150-2 are listed on our Part Details page. You can also find images and similar parts to 1755150-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1755150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1755150-2 fall under?

The 1755150-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 1755150-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1755150-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1755150-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1755150-2 have stock available?

There is no stock from authorised distributors for 1755150-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1755150-2 often in real-time on the comparison pages.

What if I can't find stock of 1755150-2?

You can fill out our help required form which you can use to request a quote for 1755150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay