Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.79
|
421
in stock
|
Buy Now | |
element14
from US$25.09
|
421
in stock
|
Buy Now | |
Farnell
from US$23.95
|
421
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
15
in stock
|
Buy Now | |
Distrelec
from US$5.67
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.83
|
1
in stock
|
Buy Now | |
RS Americas
from US$20.62
|
-
|
Buy Now |
Kit Contents | Pack of 5 Ruby Red Adafruit LED Sequins |
---|---|
RoHS Compliant | Yes |
Adafruit 1755 LED Sequins for Wearables Ruby Red - Pack of 5 | Rapid Electronics |
Adafruit LED Sequins | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.9mm |
---|---|
Filament Colour | White |
Filament Material | TPU (Thermoplastic Polyurethane) |
Melting Temperature | 220°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 131mm |
---|---|
Cutting Capacity Max | 1mm |
For Use With | Round and flat cable, co-ax, nickel, Kovar, and other wire |
Blade Edge | Shear |
Handle Colour | Blue |
Length | 5.82" |
RoHS Compliant | NA |
Shear Cutter, 1Mm | Newark Electronics |
TPU - M0369 White 750 - 215194 | RS |
Plato Big Shear Heavy Duty Wire/Cable Cutter,2.5 oz (71g),Ergonomic, Back Spring | Plato Products 1755 | RS Americas |
Where can I find additional details, specifications and documents for a 1755?
Additional datasheets, footprints and schematics for 1755 are listed on our Part Details page. You can also find images and similar parts to 1755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1755 fall under?
The 1755 is listed under Optoelectronics & Displays > Lamp & Opto Kits.
Can I view similar or alternative parts?
You can view similar parts to 1755 when available in the Lamp & Opto Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1755 you can contact the distributor directly for product support, shipping queries etc.
Is the 1755 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1755 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1755 often in real-time on the comparison pages.
What if I can't find stock of 1755?
You can fill out our help required form which you can use to request a quote for 1755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.