1754515-1 Wire & Cable Accessories by TE Connectivity

CABLE REEL ASSY, 310MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Straight Lay Capacity 987.529m, 301ft
Random Lay Capacity 741.467m, 226ft
Reel Diameter 310in, 310mm
Connector Family PRO BEAM Jr.
Accessory Type Cable Reel Assembly
Product Type Accessory

Alternative Descriptions

Cable Reel Assembly Aluminum | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1754515-1?

Additional datasheets, footprints and schematics for 1754515-1 are listed on our Part Details page. You can also find images and similar parts to 1754515-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1754515-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1754515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1754515-1 fall under?

The 1754515-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Reels.

Can I view similar or alternative parts?

You can view similar parts to 1754515-1 when available in the Cable Reels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1754515-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1754515-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1754515-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1754515-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1754515-1 often in real-time on the comparison pages.

What if I can't find stock of 1754515-1?

You can fill out our help required form which you can use to request a quote for 1754515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay