17537 Cable Assemblies by Volex

POWER CORD IEC60320C-13 9.8FT 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.43


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Connector Type A IEC 60320 C13
Connector Type B Free End
Cable Length - Metric 3m
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Product Range -
Cable Length 9.8ft

Alternative Descriptions

Power Cord, Iec60320C-13, 9.8Ft, 10A Black | Newark Electronics


17537 Tools & Production Supplies by Unknown

Solder Sucker Desoldering Pump Metal Body 7.5"

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17537?

Additional datasheets, footprints and schematics for 17537 are listed on our Part Details page. You can also find images and similar parts to 17537 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17537 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17537 fall under?

The 17537 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17537 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17537 you can contact the distributor directly for product support, shipping queries etc.

Is the 17537 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17537 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 17537.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17537 often in real-time on the comparison pages.

What if I can't find stock of 17537?

You can fill out our help required form which you can use to request a quote for 17537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay