Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Number of Positions | 20 |
Preloaded | Yes |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Transmits (Typical) | Power, Signal (Data) |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 15A |
Contact Style | Right Angle |
Width | 1.07in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Tail Length | 3.8mm, .149in |
Length | 52.8mm, 2.07in |
Height | 18.17mm, .715in |
幅 | 27.18mm |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 5.08mm, .2in |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
VDE Tested | No |
Contact Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Quantity | 24 |
Packaging Method | Box & Tube |
Strain Relief | Without |
Row-to-Row Spacing | .2in, 5.08mm |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Series Number | 3000 |
Connector Style | Plug |
Product Type | Connector |
Connector Type | Header |
Sealable | No |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Header horiz 20 way TAB 5.08mm D-3 | RS |
Dynamic 3500 Hdr Assy 20P Rohs Compliant: Yes |Amp Te Connectivity 175365-2 | Newark Electronics |
Conn Power M 20 POS 5.08mm Solder RA Thru-Hole 20 Terminal 1 Port Box | Avnet America |
Dynamic 3000,5.08mm Pitch 20 -Way, Right Angle PCB Header, Solder Term,8A | TE Connectivity 175365-2 | RS Americas |
Special Order: DYNAMIC 3500 HDR ASSY 20P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 20 | Header Assembly: Wire-To-Board & 15A & Gold Or Tin Plated | Part Number: 175365-2 | Internal Number: 175365-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175365-2?
Additional datasheets, footprints and schematics for 175365-2 are listed on our Part Details page. You can also find images and similar parts to 175365-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175365-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175365-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175365-2 fall under?
The 175365-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 175365-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175365-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175365-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175365-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 175365-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175365-2 often in real-time on the comparison pages.
What if I can't find stock of 175365-2?
You can fill out our help required form which you can use to request a quote for 175365-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.