Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 79" |
POWER CORD, IEC60320C-13, 79IN, 10A, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Solder Sucker ESD Safe Plastic | Aven 17536 | RS Americas |
Desoldering Pump, Esd Safe Plastic, 8.5" | Newark Electronics |
Where can I find additional details, specifications and documents for a 17536?
Additional datasheets, footprints and schematics for 17536 are listed on our Part Details page. You can also find images and similar parts to 17536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17536 fall under?
The 17536 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17536 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17536 you can contact the distributor directly for product support, shipping queries etc.
Is the 17536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17536 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 17536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17536 often in real-time on the comparison pages.
What if I can't find stock of 17536?
You can fill out our help required form which you can use to request a quote for 17536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.