175359-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 175359-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 175359-000
Series Information for 175359-000 - TE Connectivity
  • Status: Active
  • Aliases: HVES-2521D, 1191275-9
  • Product Code: C549
  • Global Product Line: 753
  • GPL Description: ENERGY

Description

HVES-2521D

Specifications

Number of Cores:
1
Cross-Section Range:
1 – 250AWG/kcmil
Insulation Diameter (Plastic):
.85 – 1.25in
Insulation Diameter (PILC):
.85 – 1.25in
Conductor Diameter:
.33 – .58in
Voltage Class:
≤ 25kV
Design Specification:
IEEE 404
Application Type:
Live End Seal
Product Availability:
ASIA, AMERICAS, ANZPAC, China, EMEA
Cable Shield Style:
Tape
Insulation:
Plastic
Technology:
Heat Shrink
Mechanical Connectors Included:
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability