Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 1mm², 1.25mm², 18AWG, 17AWG, 16AWG, 19AWG, .85mm² |
Wire Insulation Diameter | 1.8 – 2.1mm, .071 – .082in |
Wire Size | .85 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
040 Rec (M) For 100P Pmc Rohs Compliant: Yes |Amp Te Connectivity 175267-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 175267-2?
Additional datasheets, footprints and schematics for 175267-2 are listed on our Part Details page. You can also find images and similar parts to 175267-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175267-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175267-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175267-2 fall under?
The 175267-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175267-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175267-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 175267-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175267-2 have stock available?
Authorised distributors including Newark Electronics and Power and Signal Group have stock available or on a lead time for 175267-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175267-2 often in real-time on the comparison pages.
What if I can't find stock of 175267-2?
You can fill out our help required form which you can use to request a quote for 175267-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.