Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 500mm |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 1.8ft |
SVHC | No SVHC (17-Dec-2015) |
POWER CORD, IEC C14-IEC C13, 1.667FT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 500mA |
Accuracy | +/-2 % |
Current Meter Range | 0-500 mA |
Display Accuracy ± | 2% |
Meter Shape | Square |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 17523.?
Additional datasheets, footprints and schematics for 17523. are listed on our Part Details page. You can also find images and similar parts to 17523. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17523. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17523. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17523. fall under?
The 17523. is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17523. when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17523. you can contact the distributor directly for product support, shipping queries etc.
Is the 17523. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17523. have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 17523..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17523. often in real-time on the comparison pages.
What if I can't find stock of 17523.?
You can fill out our help required form which you can use to request a quote for 17523. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.