17520 Cable Assemblies by Volex

POWER CORD IEC60320C-13 79IN 13A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$8.95


Distributor Starting From Stock
Logo for Welectron Welectron US$13.18
100
Buy Now
Logo for Newark Electronics Newark Electronics US$9.68
30
Buy Now
Logo for element14 element14 US$8.95
30
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A IEC 60320 C13
Connector Type B Free End
Cable Length - Metric 2m
Current Rating 13A
Voltage Rating 125VAC
Jacket Color Black
Product Range -
Cable Length 79"

Alternative Descriptions

POWER CORD, IEC60320C-13, 79IN, 13A, BLACK | Farnell
Power Cord, Iec60320C-13, 79In, 13A, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17520?

Additional datasheets, footprints and schematics for 17520 are listed on our Part Details page. You can also find images and similar parts to 17520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17520 fall under?

The 17520 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17520 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17520 you can contact the distributor directly for product support, shipping queries etc.

Is the 17520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17520 have stock available?

Authorised distributors including Welectron, Farnell, Newark Electronics and element14 have stock available or on a lead time for 17520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17520 often in real-time on the comparison pages.

What if I can't find stock of 17520?

You can fill out our help required form which you can use to request a quote for 17520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay