Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175193-1 |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.14
|
276,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0473
|
276,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
141,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
47,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
11,142
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0394
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | .625in, 15.9mm |
Accepts Wire Insulation Diameter Range | 1.5 – 4.32mm, .059 – .17in |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Pl Ex Flag Rec. 22-16Awg Ptbr |Amp Te Connectivity 175193-1 | Newark Electronics |
187 POSITIVE LOCK EX REC | Heilind Electronics |
187 PL EX FLAG REC. 22-16AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .32 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 16 AWG .32 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 175193-1 | Internal Number: 175193-1 | Alias Number: 0-0175193-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-22AWG F 15.9mm 6.8mm Pre-Tin Strip | Avnet America |
187 PL EX FLAG REC.22-16AWG PT | TTI Europe |
187 POSITIVE LOCK EX REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 175193-1?
Additional datasheets, footprints and schematics for 175193-1 are listed on our Part Details page. You can also find images and similar parts to 175193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175193-1 fall under?
The 175193-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175193-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175193-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 175193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175193-1 often in real-time on the comparison pages.
What if I can't find stock of 175193-1?
You can fill out our help required form which you can use to request a quote for 175193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.