Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0298
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
16,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0457
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 20.1mm, .79in |
Accepts Wire Insulation Diameter Range | 1.9 – 3.4mm, .075 – .134in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 PL MII TAB. 22-16 AWG PTBR Quick Disconnect Terminal Type: Tab Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 175179-1 | Internal Number: 175179-1 | TE Connectivity | TE Store |
.187 Positive Lock Tab Rohs Compliant: Yes |Amp Te Connectivity 175179-1 | Newark Electronics |
Tab Terminal 16-20AWG M 21.1mm 4.6mm Pre-Tin Strip | Avnet America |
OPEN BARREL SPLICE, 4.75 X 0.51MM | element14 |
.187 POSITIVE LOCK TAB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 175179-1?
Additional datasheets, footprints and schematics for 175179-1 are listed on our Part Details page. You can also find images and similar parts to 175179-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175179-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175179-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175179-1 fall under?
The 175179-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175179-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175179-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175179-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175179-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 175179-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175179-1 often in real-time on the comparison pages.
What if I can't find stock of 175179-1?
You can fill out our help required form which you can use to request a quote for 175179-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.