Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,078,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
4,078,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,078,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,078,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
7,400
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Crimp Type | Tab-Lok |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .11 – .193in, 2.8 – 4.9mm |
Overall Length | 20.8mm, .82in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors 250 Flag Positive |Amp Te Connectivity 175178-1 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 5.26mm2 | Distrelec |
FEMALE FLAG DISCONNECT, 6.35MMX0.81MM | Farnell |
PL EX 250 REC TERMINAL-FLAG 12-10 PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 175178-1 | Internal Number: 175178-1 | TE Connectivity | TE Store |
Quick Disconnect Terminal 10-12AWG RCP 20.8mm 10.05mm Pre-Tin Strip | Avnet America |
250 FLAG POSITIVE LOCK REC EX | Power and Signal Group |
Where can I find additional details, specifications and documents for a 175178-1?
Additional datasheets, footprints and schematics for 175178-1 are listed on our Part Details page. You can also find images and similar parts to 175178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175178-1 fall under?
The 175178-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175178-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175178-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 175178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175178-1 often in real-time on the comparison pages.
What if I can't find stock of 175178-1?
You can fill out our help required form which you can use to request a quote for 175178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.