Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
88,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
31,500
in stock
|
Buy Now | |
TE Store
from US$0.20
|
29,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Stainless Steel |
Barrel Type | Open |
Terminal Orientation | Straight |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .834in, 21.2mm |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | .087 – .134in, 2.21 – 3.4mm |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 4500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Posi Lock .250,Contact,Rcp,0.80-2.00mm² | RS |
Automotive Connectors .250 POSITIVE EX REC | Rapid Electronics |
250 PL EX REC. 18-14AWG ST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 175164-1 | Internal Number: 175164-1 | TE Connectivity | TE Store |
.250 Positive Ex Rec |Amp Te Connectivity 175164-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 21.7mm 7.6mm Strip | Avnet America |
Positive Lock .250 EX Series Crimp Receptacle, 6.35 x 0.81mm, 18 - 14 AWG | TE Connectivity 175164-1 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
250 PL EX REC. 18-14AWG ST | Boersig |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.09mm² |
Insulator Material | Uninsulated |
Terminal Material | Stainless Steel |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175164-1?
Additional datasheets, footprints and schematics for 175164-1 are listed on our Part Details page. You can also find images and similar parts to 175164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175164-1 fall under?
The 175164-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175164-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175164-1 have stock available?
Authorised distributors including RS, Rapid Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 175164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175164-1 often in real-time on the comparison pages.
What if I can't find stock of 175164-1?
You can fill out our help required form which you can use to request a quote for 175164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.