Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 4.8mm, .189in |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 14A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.7mm, .078 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Circular Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 175087-1?
Additional datasheets, footprints and schematics for 175087-1 are listed on our Part Details page. You can also find images and similar parts to 175087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175087-1 fall under?
The 175087-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175087-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175087-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 175087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175087-1 often in real-time on the comparison pages.
What if I can't find stock of 175087-1?
You can fill out our help required form which you can use to request a quote for 175087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.