Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Fully Insulated | No |
---|---|
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Stainless Steel |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .137 – .216in, 3.5 – 5.5mm |
Wire Size | 22 – 18AWG, .32 – .82mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -20 – 200°C, -4 – 392°F |
Ignition Plug Contact |Amp Te Connectivity 175065-1 | Newark Electronics |
Ignition Terminal 18-22AWG PL 19mm 6.5mm | Avnet America |
Contact, Ignition plug, 22-18 AWG | TE Connectivity 175065-1 | RS Americas |
FEMALE QUICK DISCONNECT, 22AWG-18AWG. | element14 |
CONTACT 22-18 AWG 0.30 X 17.0 SS | Farnell |
Where can I find additional details, specifications and documents for a 175065-1?
Additional datasheets, footprints and schematics for 175065-1 are listed on our Part Details page. You can also find images and similar parts to 175065-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175065-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175065-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175065-1 fall under?
The 175065-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175065-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175065-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175065-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175065-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for 175065-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175065-1 often in real-time on the comparison pages.
What if I can't find stock of 175065-1?
You can fill out our help required form which you can use to request a quote for 175065-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.