17506 Cable Assemblies by Volex

POWER CORD NEMA 5/15P-IEC C13 6.585FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.80

Distributor Stock
Logo for Farnell
Farnell
from US$9.02
510
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.55
510
in stock
Buy Now
Logo for element14
element14
from US$6.80
510
in stock
Buy Now

Specifications

Connector Type A NEMA 5-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2.007m
Current Rating 10A
Voltage Rating 125VAC
Jacket Colour Black
Product Range -
Cable Length - Imperial 6.6ft
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Power Cord Nema5-15P/Iec, 79In, 10A, Black | Newark Electronics
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLK | element14
POWER CORD NEMA5-15P/IEC, 79IN, 10A, BLACK | Farnell


17506 Panel Displays & Instrumentation by Simpson Electric Co

CURRENT METER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Meter Function DC Current
Meter Range 25µA to 0µA to 25µA
Accuracy +/-2 %
Current Meter Range 25-0-25 uA
Display Accuracy ± 2%
Meter Shape Square
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17506?

Additional datasheets, footprints and schematics for 17506 are listed on our Part Details page. You can also find images and similar parts to 17506 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17506 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17506 fall under?

The 17506 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17506 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17506 you can contact the distributor directly for product support, shipping queries etc.

Is the 17506 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17506 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 17506.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17506 often in real-time on the comparison pages.

What if I can't find stock of 17506?

You can fill out our help required form which you can use to request a quote for 17506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay