Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 1.05in, 26.7mm |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Mating Tab Width | .187in, 4.75mm |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 187 TAB 2-3MM2 PTBR Quick Disconnect Terminal Type: Tab Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 14 – 12 AWG 2.1 – 3.31 mm² 4.75 mm | Quick Disconnect | Part Number: 175048-1 | Internal Number: 175048-1 | TE Connectivity | TE Store |
187 Series Tab Contact Rohs Compliant: Yes |Amp Te Connectivity 175048-1 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG Pre-Tin Strip | Avnet America |
187 SERIES TAB CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 175048-1?
Additional datasheets, footprints and schematics for 175048-1 are listed on our Part Details page. You can also find images and similar parts to 175048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175048-1 fall under?
The 175048-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175048-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175048-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 175048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175048-1 often in real-time on the comparison pages.
What if I can't find stock of 175048-1?
You can fill out our help required form which you can use to request a quote for 175048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.