Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0484
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
38,390
in stock
|
Buy Now | |
Chip One Stop
from US$0.0484
|
900,000
in stock
|
Buy Now | |
element14
from US$0.14
|
38,390
in stock
|
Buy Now | |
TE Store
from US$0.15
|
21,669
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
21,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Stainless Steel |
Accepts Wire Insulation Diameter Range | .075 – .173in, 1.9 – 4.45mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Overall Length | .68in, 17.2mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
FEMALE QUICK DISCONNECT, 20AWG-14AWG | element14 |
PL 187 REC 20-14 AWG 0.30 X 14.0 SS Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 175034-1 | Internal Number: 175034-1 | TE Connectivity | TE Store |
187 Positive Lock-Ex Rec Cont. Rohs Compliant: Yes |Amp Te Connectivity 175034-1 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG RCP 18.2mm 5.6mm Strip | Avnet America |
PL 187 REC 20-14 AWG 0.30 X 14.0 SS | TE Connectivity 175034-1 | RS Americas |
Where can I find additional details, specifications and documents for a 175034-1?
Additional datasheets, footprints and schematics for 175034-1 are listed on our Part Details page. You can also find images and similar parts to 175034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175034-1 fall under?
The 175034-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175034-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175034-1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, TE Store and Powell Electronics have stock available or on a lead time for 175034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175034-1 often in real-time on the comparison pages.
What if I can't find stock of 175034-1?
You can fill out our help required form which you can use to request a quote for 175034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.