Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,900
in stock
|
Buy Now | |
element14
from US$0.12
|
148,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
148,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
144,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
25,824
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Overall Length | 21.2mm, .834in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3 – 5.1mm, .118 – .2in |
Wire Size | 1.65 – 5.26mm², 15 – 10AWG |
Voltage (Max) | 250V |
Wire Insulation Support | With |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FEMALE DISCONNECT, 6.35MM, 15-10AWG | element14 |
Female Disconnect, 6.35Mm, 15-10Awg | Newark Electronics |
250 PL EX REC. 15-10AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 15 – 10 AWG Wire Size: 1.65 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 15 – 10 AWG 1.65 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 175024-1 | Internal Number: 175024-1 | TE Connectivity | TE Store |
Positive lock,receptacle,15-10awg,6.35mm | RS |
Quick Disconnect Terminal 10-15AWG RCP 22.2mm 7.6mm Pre-Tin Strip | Avnet America |
Positive lock, receptacle,15-10awg,6.35mm | TE Connectivity 175024-1 | RS Americas |
250 POSITIVE REC EX MK-2 15-10 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 15AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 5.2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 175024-1?
Additional datasheets, footprints and schematics for 175024-1 are listed on our Part Details page. You can also find images and similar parts to 175024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175024-1 fall under?
The 175024-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175024-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175024-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and RS have stock available or on a lead time for 175024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175024-1 often in real-time on the comparison pages.
What if I can't find stock of 175024-1?
You can fill out our help required form which you can use to request a quote for 175024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.