Insulator Body Material | PI (Polyimide) Film |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 6kV |
Thickness | 0.152mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
Semiconductor Hardware, Insulators | Newark Electronics |
SEMICONDUCTOR HARDWARE, INSULATORS | element14 |
175 Series 0.4░ C/W Thermal Resistance Greaseless Reinforced Insulator | Future Electronics |
THERMAL MANAGEMENT ACCESSORY | Richardson RFPD |
Thermal Interface Products Greaseless Conductive Kapton Reinforced Insulators for TO-220, 0.006, Grey | Sager |
Where can I find additional details, specifications and documents for a 175-6-230P?
Additional datasheets, footprints and schematics for 175-6-230P are listed on our Part Details page. You can also find images and similar parts to 175-6-230P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175-6-230P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175-6-230P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175-6-230P fall under?
The 175-6-230P is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 175-6-230P when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175-6-230P you can contact the distributor directly for product support, shipping queries etc.
Is the 175-6-230P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175-6-230P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 175-6-230P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175-6-230P often in real-time on the comparison pages.
What if I can't find stock of 175-6-230P?
You can fill out our help required form which you can use to request a quote for 175-6-230P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.