Status: | Unknown |
---|---|
Series: | 170 Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.06 |
174
|
Buy Now | |
RS Americas | US$1.59 |
210
|
Buy Now | |
Newark Electronics | US$10.94 |
189
|
Buy Now | |
element14 | US$14.19 |
189
|
Buy Now | |
Farnell | US$11.68 |
189
|
Buy Now | |
Rutronik | US$3.47 |
-
|
Buy Now | |
Avnet America | US$100.01 |
-
|
Buy Now | |
Carlton-Bates | US$2.90 |
-
|
Buy Now | |
Distrelec | US$49.85 |
-
|
Buy Now | |
Sager | US$2.39 |
-
|
Buy Now |
Overall Length | 131mm |
---|---|
Cutting Capacity Max | 1mm |
For Use With | Copper Wire |
Blade Edge | Flush |
Product Range | 170 Series |
Handle Colour | Blue |
Size | 5" long |
RoHS Compliant | NA |
Shear Cutter, 1Mm | Newark Electronics |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 1 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, D, 1.187 in. to 1.375 in., Aluminum, Nickel Plated, PC Mount, 1 | Keystone Electronics 175 | RS Americas |
Metal holder for D cell | RS |
BATTERY HOLDER ALUMINIUM D | Rutronik |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs HOLDER ALUM 1D | Sager |
Cutter Type | Micro |
---|---|
Overall Length | 130mm |
Cut Type | Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | 56° |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Copper Wire Cutting Capacity | 1mm |
Length | 130mm |
Weight | 45g |
Where can I find additional details, specifications and documents for a 175?
Additional datasheets, footprints and schematics for 175 are listed on our Part Details page. You can also find images and similar parts to 175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175 fall under?
The 175 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 175 when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175 you can contact the distributor directly for product support, shipping queries etc.
Is the 175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175 often in real-time on the comparison pages.
What if I can't find stock of 175?
You can fill out our help required form which you can use to request a quote for 175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.