Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
29,893
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
29,893
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
29,893
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
29,893
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn 1 Pos Dl Plate For Cap Mk Ii+ |Amp Te Connectivity 174880-7 | Newark Electronics |
Automotive Conn 1 POS DL PLATE FOR CAP MK II+ | Rapid Electronics |
TE Connectivity - AMP 1 P DL PLATE FOR CAP MK II+ | Distrelec |
Connector Accessories Double-Lock Plate 1 POS Yellow | Avnet America |
Econoseal 070,Double Lock Plate,1way | TE Connectivity 174880-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Econoseal J - Mark II Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Econoseal J - Mark II Series Receptacle Automotive connectors |
Product Range | Econoseal J - Mark II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 174880-7?
Additional datasheets, footprints and schematics for 174880-7 are listed on our Part Details page. You can also find images and similar parts to 174880-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174880-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174880-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174880-7 fall under?
The 174880-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174880-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174880-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174880-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174880-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 174880-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174880-7 often in real-time on the comparison pages.
What if I can't find stock of 174880-7?
You can fill out our help required form which you can use to request a quote for 174880-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.