Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1 POS DL PLATE FOR PLUG MK II+ Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 174878-7 | Internal Number: 174878-7 | PBT | TE Connectivity | TE Store |
Connector Accessories 1 POS Housing Double-Lock Plate Polybutylene Terephthalate Yellow | Avnet America |
1 W Econoseal J Mk II double lock plate | TE Connectivity 174878-7 | RS Americas |
Where can I find additional details, specifications and documents for a 174878-7?
Additional datasheets, footprints and schematics for 174878-7 are listed on our Part Details page. You can also find images and similar parts to 174878-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174878-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174878-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174878-7 fall under?
The 174878-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174878-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174878-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174878-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174878-7 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 174878-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174878-7 often in real-time on the comparison pages.
What if I can't find stock of 174878-7?
You can fill out our help required form which you can use to request a quote for 174878-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.