174821-023 Part Information

Details for 174821-023 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Number of Cores 8
Cross-Section Range 120 – 300mm²
Voltage Class ≤ 17.5kV
Non-Toxic & Non-Corrosive Emission Yes
Halogen Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Straight Insulating Boot
Emission Free Yes
Installation Instruction English
Product Availability AMERICAS, ASIA, EMEA, ANZPAC
Product Family RSRB
Technology Heat Shrink
Screened No
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: RSRB-4026
Product Code: C806
Global Product Line: 758
GPL Description: ENERGY

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 174821-023?

Additional datasheets, footprints and schematics for 174821-023 are listed in our Part Details tab. You can also find the 174821-023 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 174821-023 in the Pricing & Inventory tab next to part details. You can view 174821-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 174821-023 fall under?

The 174821-023 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to 174821-023 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 174821-023 you can contact the distributor directly for product support, shipping queries etc.

Is the 174821-023 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 174821-023 have stock available?

There is no stock from authorised distributors for 174821-023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 174821-023 often in real-time on the comparison pages.

What if I can't find stock of 174821-023?

You can fill out our help required form which you can use to request a quote for 174821-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 174821-023

Loading...
Loading Results for 174821-023
We use cookies to improve your experience. See our privacy policy.
Okay