Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Keying | D |
Tab Width | 3.1mm, .122in |
Contact Retention | With |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 20A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Height | 10.7mm, .421in |
Wire Size | 16 – 12AWG, 1.23 – 3.62mm², 2427 – 7144CMA |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 12.4mm, .488in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Housing Color | Yellow |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 150 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header Assembly |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
GHC EYELET 12.4 2POS HEADER ASSY YELLOW Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 12.4 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1747996-4 | Internal Number: 1747996-4 | 12.4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747996-4?
Additional datasheets, footprints and schematics for 1747996-4 are listed on our Part Details page. You can also find images and similar parts to 1747996-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747996-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747996-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747996-4 fall under?
The 1747996-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747996-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747996-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747996-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747996-4 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1747996-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747996-4 often in real-time on the comparison pages.
What if I can't find stock of 1747996-4?
You can fill out our help required form which you can use to request a quote for 1747996-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.