Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
85,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.46
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Keying | A |
Number of Signal Positions | 0 |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Tab Width | 3.1mm, .122in |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 20A |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Height | 10.7mm, .421in |
Wire Size | 16 – 12AWG, 2427 – 7144CMA, 1.23 – 3.62mm² |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 12.4mm, .488in |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 150 |
Packaging Method | Bag |
Contact Type | Tab |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header Assembly |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Wtb Connector, Header, 2Pos, 1Row, Tht Rohs Compliant: Yes |Amp Te Connectivity 1747996-1 | Newark Electronics |
Grace Inertia Series 2 Position Through Hole Plug Housing | Future Electronics |
Conn Power HDR 2 POS 12.4mm Solder ST Thru-Hole 2 Terminal 1 Port Loose Piece | Avnet America |
Grace Inertia Series, 12.4mm Pitch 2 Way Straight PCB Header, Solder Termination | TE Connectivity 1747996-1 | RS Americas |
WTB CONNECTOR, HEADER, 2POS, 1ROW, THT | element14 |
Where can I find additional details, specifications and documents for a 1747996-1?
Additional datasheets, footprints and schematics for 1747996-1 are listed on our Part Details page. You can also find images and similar parts to 1747996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747996-1 fall under?
The 1747996-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747996-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747996-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1747996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747996-1 often in real-time on the comparison pages.
What if I can't find stock of 1747996-1?
You can fill out our help required form which you can use to request a quote for 1747996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.