Prices starting from US$1.47
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A, 8A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Comment | Reverse housing. |
実装方法 | Tray |
Packaging Quantity | 70 |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
BATTERY RCPT ASSY, COPPER ALLOY, 8 POS | Farnell |
PACKING,REC. ASSY. 8POS. 2MM PITCH BATTE Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Receptacle Board-to-Board 8 .079" 2 mm | Dc Jack Connector | Part Number: 1747786-1 | Internal Number: 1747786-1 | .079" | TE Connectivity | TE Store |
Battery Rcpt Assy, Copper Alloy, 8 Pos Rohs Compliant: Yes |Amp Te Connectivity 1747786-1 | Newark Electronics |
Conn Battery Interconnect RCP 8 POS 2mm RA SMD 1Port | Avnet America |
PACKING, REC. ASSY. 8POS. 2MM PITCH BATTE, DC Jack Connectors | TE Connectivity 1747786-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1747786-1?
Additional datasheets, footprints and schematics for 1747786-1 are listed on our Part Details page. You can also find images and similar parts to 1747786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747786-1 fall under?
The 1747786-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747786-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747786-1 have stock available?
Authorised distributors including RS, Farnell, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1747786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747786-1 often in real-time on the comparison pages.
What if I can't find stock of 1747786-1?
You can fill out our help required form which you can use to request a quote for 1747786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.