Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
No stock
|
Buy Now | |
RS
from US$2.46
|
5,114
in stock
|
Buy Now | |
TE Store
from US$2.43
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
-
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.70
|
-
|
Buy Now | |
element14
from US$2.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A, 8A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Locating Post |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Reverse housing. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 60 |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
PACKING,PLUG ASSY. 8POS. 2MM PITCH BATTE Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): .079 in Centerline (Pitch): 2 mm Connector & Housing Type: Plug Board-to-Board 8 .079" 2 mm | Dc Jack Connector | Part Number: 1747785-1 | Internal Number: 1747785-1 | .079" | TE Connectivity | TE Store |
Batt Conn Plug Assy, Copper Alloy, 8 Pos Rohs Compliant: Yes |Amp Te Connectivity 1747785-1 | Newark Electronics |
PACKING | Future Electronics |
Conn Housing PL 8 POS 2mm Solder RA Thru-Hole | Avnet America |
PACKING, PLUG ASSY. 8POS. 2MM PITCH BATTE, DC Jack Connectors | TE Connectivity 1747785-1 | RS Americas |
BATT CONN PLUG ASSY, COPPER ALLOY, 8 POS | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1747785-1?
Additional datasheets, footprints and schematics for 1747785-1 are listed on our Part Details page. You can also find images and similar parts to 1747785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747785-1 fall under?
The 1747785-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747785-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747785-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1747785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747785-1 often in real-time on the comparison pages.
What if I can't find stock of 1747785-1?
You can fill out our help required form which you can use to request a quote for 1747785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.