Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 130 |
Contact Type | Hermaphroditic |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Stack Height | .315in, 8mm |
Centerline (Pitch) | .6mm, .024in |
Housing Material | LCP (Liquid Crystal Polymer) |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1747684-1?
Additional datasheets, footprints and schematics for 1747684-1 are listed on our Part Details page. You can also find images and similar parts to 1747684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747684-1 fall under?
The 1747684-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747684-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747684-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1747684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747684-1 often in real-time on the comparison pages.
What if I can't find stock of 1747684-1?
You can fill out our help required form which you can use to request a quote for 1747684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.