Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 40 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .025in, .64mm |
Tab Width | .64mm, .025in |
Interface Plating | Tin (Sn) |
Length | .638in, 16.2mm |
Profile Height from PCB | 20mm, .787in |
Width | 2.323in, 59mm |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94V-0 |
Locking Interface | With |
PCB Mount Alignment | With |
Mounting Holes | Without |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Type | Tube |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Termination Method | Surface Mount |
Operating Temperature (Max) | 185°F, 158°F, 105°C, 149°F, 221°F, 80°C, 167°F, 65°C, 90°C, 85°C, 75°C, 212°F, 176°F, 194°F, 70°C, 100°C |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
0.64 SMD 40POS CAP ASSY V TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 40 | High Pin Count Header | Part Number: 1747642-2 | Internal Number: 1747642-2 | TE Connectivity | TE Store |
0.64 Smd 40Pos Cap Assy V Tin |Te Connectivity 1747642-2 | Newark Electronics |
Conn Housing RCP 40 POS 2.2mm Solder ST SMD Plastic Box/Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1747642-2?
Additional datasheets, footprints and schematics for 1747642-2 are listed on our Part Details page. You can also find images and similar parts to 1747642-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747642-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747642-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747642-2 fall under?
The 1747642-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1747642-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747642-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747642-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747642-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1747642-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747642-2 often in real-time on the comparison pages.
What if I can't find stock of 1747642-2?
You can fill out our help required form which you can use to request a quote for 1747642-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.