Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$1.83
|
13,332
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
5,550
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
5,550
in stock
|
Buy Now | |
element14
from US$0.92
|
2,247
in stock
|
Buy Now | |
Farnell
from US$1.01
|
2,247
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
583
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Classification | Power |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 24A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | .079 – .148in, 2 – 3.75mm |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | 17.1mm, .673in |
Operating Voltage | 600VAC, 600VDC |
Wire Range Mark | M |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Packaging Quantity | 500 |
Packaging Method | Bag |
Wire/Cable Type | Stranded, Discrete Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D4200 REC CONT M/LP Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Receptacle Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire 22-24A & 16-10 Wire Size | Part Number: 1747499-2 | Internal Number: 1747499-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Wire-to-Board DYNAMIC D4200 REC CON M/LP | Distrelec |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact, Socket, Crimp, 14Awg | Newark Electronics |
Contact female crimp 16-14AWG Au M D-4 | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Dynamic 4000 PCB Conn Contact, Female, Crimp, Gold Plating 14 - 16 AWG | TE Connectivity 1747499-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1747499-2?
Additional datasheets, footprints and schematics for 1747499-2 are listed on our Part Details page. You can also find images and similar parts to 1747499-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747499-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747499-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747499-2 fall under?
The 1747499-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1747499-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747499-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747499-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747499-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1747499-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747499-2 often in real-time on the comparison pages.
What if I can't find stock of 1747499-2?
You can fill out our help required form which you can use to request a quote for 1747499-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.