Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.15
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 1.27µm |
---|---|
Wire Contact Termination Area Plating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | .27 – .31in, 6.86 – 7.87mm |
Comment | Use with Plug Housing 1747470-1. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 20000 |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Product Type | Contact |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1747469-1?
Additional datasheets, footprints and schematics for 1747469-1 are listed on our Part Details page. You can also find images and similar parts to 1747469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747469-1 fall under?
The 1747469-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1747469-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747469-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1747469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747469-1 often in real-time on the comparison pages.
What if I can't find stock of 1747469-1?
You can fill out our help required form which you can use to request a quote for 1747469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.