Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .039in, 1mm |
Housing Material | Nylon 6T |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Boss |
Circuit Application | Signal |
Packaging Method | Tape |
実装方法 | Tape |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Hdr Assy, Mini Vp 1.0Mm W To B Conn. |Amp Te Connectivity 1747468-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1747468-1?
Additional datasheets, footprints and schematics for 1747468-1 are listed on our Part Details page. You can also find images and similar parts to 1747468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747468-1 fall under?
The 1747468-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747468-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747468-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1747468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747468-1 often in real-time on the comparison pages.
What if I can't find stock of 1747468-1?
You can fill out our help required form which you can use to request a quote for 1747468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.