1747253-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1747253-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1747253-1
Series Information for 1747253-1 - TE Connectivity
  • Status: Active
  • Product Code: 5898
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

UNC 4-40 SCREW KIT 1000 EACH A

Specifications

Thread Length:
5mm, .197in
Screw Finish:
None
Screw Material:
Carbon Steel
Screw & Hole Thread Size:
4-40 UNC 2A
Screw Length:
.385in, 9.8mm
Screwlock Style:
Screwlock with Lockwasher
Screw Plating Material:
Nickel
Packaging Quantity:
500
Packaging Method:
Bag
Product Type:
Accessory
Accessory Type:
Screw Kit

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability