Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Industry Standard | JIS |
Serviceable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
| Heilind Electronics |
SEALED EFI ECU 60POS LEVER R Automotive Connector Accessory Type: Lever Primary Product Material: PBT GF Primary Product Color: Gray Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Lever PBT GF | Automotive Connector Accessories | Part Number: 1747142-1 | Internal Number: 1747142-1 | Gray | TE Connectivity | TE Store |
Sealed Efi Ecu 60Pos Lever R |Amp Te Connectivity 1747142-1 | Newark Electronics |
Connector Accssories Lever Polybutylene Terephthalate Plastic Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1747142-1?
Additional datasheets, footprints and schematics for 1747142-1 are listed on our Part Details page. You can also find images and similar parts to 1747142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747142-1 fall under?
The 1747142-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1747142-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747142-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1747142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747142-1 often in real-time on the comparison pages.
What if I can't find stock of 1747142-1?
You can fill out our help required form which you can use to request a quote for 1747142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.