Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.41
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
110
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
110
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Farnell
from US$2.98
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Industry Standard | JIS |
Serviceable | Yes |
Packaging Quantity | 40 |
Packaging Method | Bag |
Accessory Type | Other |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors Sealedefi Ecu 126Pos Lever |Amp Te Connectivity 1747139-1 | Newark Electronics |
Automotive Connectors SEALEDEFI ECU 126POS LEVER | Rapid Electronics |
TE Connectivity Connector Accessories Lever Glass Filled Polybutylene Terephthalate Gray Automotive Bag | Distrelec |
Sealed Lever for 126-Postion I/O Connector PBT Gray Bag Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1747139-1?
Additional datasheets, footprints and schematics for 1747139-1 are listed on our Part Details page. You can also find images and similar parts to 1747139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747139-1 fall under?
The 1747139-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1747139-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747139-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1747139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747139-1 often in real-time on the comparison pages.
What if I can't find stock of 1747139-1?
You can fill out our help required form which you can use to request a quote for 1747139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.