Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 0.1% |
Digit Height | 5mm |
Display Technology | LCD |
External Depth | 21mm |
External Length / Height | 27.5mm |
External Width | 40.6mm |
Humidity | 95% |
IP / NEMA Rating | IP50 IP65 |
Input Voltage Max | 48VDC |
Input Voltage Min | 12VDC |
Material | Polycarbonate/Polycarbonate |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Socket Type | Molex 43045-0412 / 3 wire |
Supply Voltage Range | 12V DC to 48V DC |
Time Range | 0h to 99999.9h |
Panel Mount Timer, 12 Vdc, 48 Vdc, 0 S, 99999.9 H, 24.1 Mm, 36.8 Mm |Curtis Instruments 17470731B-01 | Newark Electronics |
HOUR METER, 701L, 12-48V | element14 |
Where can I find additional details, specifications and documents for a 17470731B-01?
Additional datasheets, footprints and schematics for 17470731B-01 are listed on our Part Details page. You can also find images and similar parts to 17470731B-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17470731B-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17470731B-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17470731B-01 fall under?
The 17470731B-01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 17470731B-01 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17470731B-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 17470731B-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17470731B-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 17470731B-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17470731B-01 often in real-time on the comparison pages.
What if I can't find stock of 17470731B-01?
You can fill out our help required form which you can use to request a quote for 17470731B-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.