Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 10A |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .22 – 1.38mm², 434.18 – 2723.46CMA, 24 – 16AWG |
Operating Voltage | 300VDC, 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .312in, 7.92mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Green |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Product Type | Header Assembly |
Contact Type | Tab |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board GRACE INERTIA CONN 7.92 2POS | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1747052-5?
Additional datasheets, footprints and schematics for 1747052-5 are listed on our Part Details page. You can also find images and similar parts to 1747052-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747052-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747052-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747052-5 fall under?
The 1747052-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747052-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747052-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747052-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747052-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1747052-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747052-5 often in real-time on the comparison pages.
What if I can't find stock of 1747052-5?
You can fill out our help required form which you can use to request a quote for 1747052-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.