Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 2 |
Keying | A |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | .8µm, 31.496µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | .8 – 3µm, 31.496 – 118.11µin |
端子の下地めっきの材料 | Nickel |
Tab Width | .059in, 1.5mm |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 10A |
Height | 14.5mm, .57in |
Wire Size | .22 – 1.38mm², 24 – 16AWG, 434.18 – 2723.46CMA |
Length | 14.97mm, .589in |
PCB Thickness (Recommended) | 1.6in, .063mm |
Operating Voltage | 300VDC, 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .312in, 7.92mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Kinked |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 250 |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header Assembly |
Housing Type | Receptacle |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.4mm, .173in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Grace Inertia Connector 7.92 2Pos_Header |Amp Te Connectivity 1747052-1 | Newark Electronics |
Conn Wire to Board HDR 2 POS 7.92mm Solder ST Thru-Hole Loose Piece | Avnet America |
Special Order: GRACE INERTIA CONNECTOR 7.92 2POS_HEADER Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.92 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1747052-1 | Internal Number: 1747052-1 | 7.92 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747052-1?
Additional datasheets, footprints and schematics for 1747052-1 are listed on our Part Details page. You can also find images and similar parts to 1747052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747052-1 fall under?
The 1747052-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747052-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747052-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1747052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747052-1 often in real-time on the comparison pages.
What if I can't find stock of 1747052-1?
You can fill out our help required form which you can use to request a quote for 1747052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.