Number of Signal Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Retention | With |
Contact Current Rating (Max) | 10A |
Multiple Contact Types | Without |
Wire Size | 434.18 – 2723.46CMA, .22 – 1.38mm², 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
Housing Material | Nylon 6/6 GF |
Housing Color | Green |
Centerline (Pitch) | 7.92mm, .312in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Contact Type | Receptacle |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Plug |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Grace Inertia Conn 7.92 2Pos |Amp Te Connectivity 1747050-5 | Newark Electronics |
Power to the Board GRACE INERTIA CONN 7.92 2POS | Rapid Electronics |
TE Connectivity GRACE INERTIA CONNECTOR 7.92 2POS PLUG H | Distrelec |
Special Order: GRACE INERTIA CONNECTOR 7.92 2POS PLUG H Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.92 mm Housing Plug Wire-to-Board 2 | Glow Wire Grace Inertia Plug | Part Number: 1747050-5 | Internal Number: 1747050-5 | 7.92 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747050-5?
Additional datasheets, footprints and schematics for 1747050-5 are listed on our Part Details page. You can also find images and similar parts to 1747050-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747050-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747050-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747050-5 fall under?
The 1747050-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747050-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747050-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747050-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747050-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1747050-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747050-5 often in real-time on the comparison pages.
What if I can't find stock of 1747050-5?
You can fill out our help required form which you can use to request a quote for 1747050-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.