Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
13,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
13,978
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
13,978
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
13,978
in stock
|
Buy Now | |
Farnell
from US$0.25
|
11,250
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Signal Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Current Rating (Max) | 10A |
Wire Size | 434.18 – 2723.46CMA, 24 – 16AWG, .22 – 1.38mm² |
Operating Voltage | 300VDC, 300VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Yellow |
Centerline (Pitch) | 7.92mm, .312in |
Housing Material | Nylon 6/6 GF |
Circuit Identification Feature | Without |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board Gic 7.92 2Pos Plug Yellow |Amp Te Connectivity 1747050-4 | Newark Electronics |
Power to the Board GIC 7.92 2POS PLUG YELLOW | Rapid Electronics |
TE Connectivity GIC 7.92 2POS PLUG YELLOW KEYING A Heade | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS 7.92mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1747050-4?
Additional datasheets, footprints and schematics for 1747050-4 are listed on our Part Details page. You can also find images and similar parts to 1747050-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747050-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747050-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747050-4 fall under?
The 1747050-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747050-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747050-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747050-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747050-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1747050-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747050-4 often in real-time on the comparison pages.
What if I can't find stock of 1747050-4?
You can fill out our help required form which you can use to request a quote for 1747050-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.