Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.22 |
No stock
|
Buy Now | |
Newark Electronics | US$0.26 |
150,056
|
Buy Now | |
Rapid Electronics | US$0.20 |
150,056
|
Buy Now | |
Chip One Stop | US$0.17 |
150,056
|
Buy Now | |
Distrelec | US$0.19 |
150,056
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
element14 | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.21 |
-
|
Buy Now | |
TE Store | US$0.28 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 2 |
Number of Signal Positions | 2 |
Number of Positions | 2 |
Keying | A |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 10A |
Contact Retention | With |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Termination Area Plating Material | Tin |
Length | .531336in, 13.52mm |
Height | 9.5mm, .37335in |
Wire Size | .22 – 1.38mm², 434.18 – 2723.46CMA, 24 – 16AWG |
Operating Voltage | 300VDC, 300VAC |
Housing Color | Natural |
Centerline (Pitch) | 7.92mm, .312in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Inertia Locking, Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly : 1747052-1 |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Plug |
Contact Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power To The Board Grace Inertia Conn 7.92 2Pos |Amp Te Connectivity 1747050-1 | Newark Electronics |
Power to the Board GRACE INERTIA CONN 7.92 2POS | Rapid Electronics |
TE Connectivity - AMP GRACE INERTIA CONNECTOR 7.92 2P PLUG H | Distrelec |
CONN HOUSING, PLUG, 2POS, 7.92MM | Farnell |
Conn Housing PL 2 POS 7.92mm Crimp ST Cable Mount Loose Piece | Avnet America |
PLUG HOUSING, 2POS, PA 66 GF, NATURAL | element14 |
Special Order: GRACE INERTIA CONNECTOR 7.92 2POS PLUG H Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 7.92 mm Housing Plug Wire-to-Board 2 | Glow Wire Grace Inertia Plug | Part Number: 1747050-1 | Internal Number: 1747050-1 | 7.92 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Product Range | Grace Inertia Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 7.92mm |
For Use With | AMP Grace Inertia Series 1376347-1 & 1376348-1 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1747050-1?
Additional datasheets, footprints and schematics for 1747050-1 are listed on our Part Details page. You can also find images and similar parts to 1747050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747050-1 fall under?
The 1747050-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747050-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747050-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1747050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747050-1 often in real-time on the comparison pages.
What if I can't find stock of 1747050-1?
You can fill out our help required form which you can use to request a quote for 1747050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.