Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.78
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.43
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
8,000
in stock
|
Buy Now | |
TE Store
from US$5.31
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.53
|
-
|
Buy Now | |
RS Americas
from US$4.62
|
-
|
Buy Now | |
Boersig
from US$4.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | No |
---|---|
Number of Positions | 50 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .05 – .127µm, 2 – 5µin |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 2 – 5µin |
Contact Type | Tab |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Material | High heat-resisted resin |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | None |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
実装方法 | Tape & Reel |
Header Type | Standard |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connectors On Taping 0.5Mm Pitch Fm Conn Ta |Amp Te Connectivity 1747025-6 | Newark Electronics |
Connectors ON TAPING 0.5MM PITCH FM CONN TA | Rapid Electronics |
TE Connectivity - AMP PCB Conn ON TAPING(EMBOSS) 0.5MM PITCH | Distrelec |
ON TAPING(EMBOSS) 0.5MM PITCH PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): .5 mm PCB Mount Header Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 1747025-6 | Internal Number: 1747025-6 | .5 mm | TE Connectivity | TE Store |
50 Position 0.5 mm Pitch Right Angle Surface Mount Plug Connector | Future Electronics |
Conn Fine Pitch Connector PL 50 POS 0.5mm Solder RA SMD T/R | Avnet America |
ON TAPING(EMBOSS) 0.5MM PITCH, PCB Headers and Receptacles | TE Connectivity 1747025-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1747025-6?
Additional datasheets, footprints and schematics for 1747025-6 are listed on our Part Details page. You can also find images and similar parts to 1747025-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747025-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747025-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747025-6 fall under?
The 1747025-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747025-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747025-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747025-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747025-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1747025-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747025-6 often in real-time on the comparison pages.
What if I can't find stock of 1747025-6?
You can fill out our help required form which you can use to request a quote for 1747025-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.