Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.27
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Length | 12.8mm, .50304in |
Height | .45588in, 11.6mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .244in, 6.2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
Mating Retention Type | Inertia Locking, Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | PN : 1746977-1 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Socket |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Housing Plug 2 Position Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1746975-1?
Additional datasheets, footprints and schematics for 1746975-1 are listed on our Part Details page. You can also find images and similar parts to 1746975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746975-1 fall under?
The 1746975-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1746975-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746975-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1746975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746975-1 often in real-time on the comparison pages.
What if I can't find stock of 1746975-1?
You can fill out our help required form which you can use to request a quote for 1746975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.